Vishay Intertechnology, Inc. RES 37.4 OHM 5W 1% AXIAL LUGS RER40F37R4RCSL

Description
RES 37.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 37.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 5W 1% AXIAL LUGS - RER40F37R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 5W 1% AXIAL LUGS
RER40F37R4RCSL
RES 37.4 OHM 5W 1% AXIAL LUGS RER40F37R4RCSL
RES 37.4ohm 5W 1% AXIAL LUGS

RES 37.4ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F37R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F37R4RCSL-ND
Chassis Mount Resistors RER40F37R4RCSL-ND
37.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

37.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F37R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F37R4RCSL
Chassis Mount Resistors RER40F37R4RCSL
RES CHAS MNT 37.4 OHM 1% 5W

RES CHAS MNT 37.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F37R4RCSL RER40F37R4RCSL-ND RER40F37R4RCSL
Product Name RES 37.4 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3AR18JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details