Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F37R4RC02

Description
37.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
37.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F37R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F37R4RC02-ND
Chassis Mount Resistors RER40F37R4RC02-ND
37.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

37.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 37.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F37R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 37.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F37R4RC02
Res Wirewound 37.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F37R4RC02
Res Wirewound 37.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 37.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F37R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F37R4RC02
Chassis Mount Resistors RER40F37R4RC02
RES CHAS MNT 37.4 OHM 1% 5W

RES CHAS MNT 37.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F37R4RC02-ND RER40F37R4RC02 RER40F37R4RC02
Product Name Chassis Mount Resistors Res Wirewound 37.4 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details