Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3740RC02

Description
374 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Description
374 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER40F3740RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This resistor has a power rating of 5 watts at 25 °C and operates within a resistance range of 374 ohms with a tolerance of ±1%. It is capable of withstanding a maximum working voltage determined by the formula (P x R)^{1/2}. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The insulation resistance is a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The RER40F3740RC02 is suitable for applications requiring high reliability and performance under demanding conditions, making it a viable choice for engineers looking for robust resistor solutions in military or industrial environments.

Datasheet Summary
Powered by GS/AI

The RER40F3740RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This resistor has a power rating of 5 watts at 25 °C and operates within a resistance range of 374 ohms with a tolerance of ±1%. It is capable of withstanding a maximum working voltage determined by the formula (P x R)^{1/2}. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The insulation resistance is a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The RER40F3740RC02 is suitable for applications requiring high reliability and performance under demanding conditions, making it a viable choice for engineers looking for robust resistor solutions in military or industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3740RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3740RC02-ND
Chassis Mount Resistors RER40F3740RC02-ND
374 Ohms ±1% 5W Wirewound Chassis Mount Resistor

374 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 374 OHM 5W 1% AXIAL LUGS - RER40F3740RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 5W 1% AXIAL LUGS
RER40F3740RC02
RES 374 OHM 5W 1% AXIAL LUGS RER40F3740RC02
RES 374ohm 5W 1% AXIAL LUGS

RES 374ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3740RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3740RC02
Chassis Mount Resistors RER40F3740RC02
RES CHAS MNT 374 OHM 1% 5W

RES CHAS MNT 374 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3740RC02-ND RER40F3740RC02 RER40F3740RC02
Product Name Chassis Mount Resistors RES 374 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details