Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3650RC02

Description
365 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
365 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3650RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3650RC02-ND
Chassis Mount Resistors RER40F3650RC02-ND
365 Ohms ±1% 5W Wirewound Chassis Mount Resistor

365 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 365 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F3650RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 365 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F3650RC02
Res Wirewound 365 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F3650RC02
Res Wirewound 365 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 365 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F3650RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3650RC02
Chassis Mount Resistors RER40F3650RC02
RES CHAS MNT 365 OHM 1% 5W

RES CHAS MNT 365 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3650RC02-ND RER40F3650RC02 RER40F3650RC02
Product Name Chassis Mount Resistors Res Wirewound 365 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details