Vishay Intertechnology, Inc. RES 348 OHM 5W 1% AXIAL LUGS RER40F3480MC02

Description
RES 348ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 348ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 5W 1% AXIAL LUGS - RER40F3480MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 5W 1% AXIAL LUGS
RER40F3480MC02
RES 348 OHM 5W 1% AXIAL LUGS RER40F3480MC02
RES 348ohm 5W 1% AXIAL LUGS

RES 348ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3480MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3480MC02-ND
Chassis Mount Resistors RER40F3480MC02-ND
348 Ohms ±1% 5W Wirewound Chassis Mount Resistor

348 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F3480MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3480MC02
Chassis Mount Resistors RER40F3480MC02
RES CHAS MNT 348 OHM 1% 5W

RES CHAS MNT 348 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3480MC02 RER40F3480MC02-ND RER40F3480MC02
Product Name RES 348 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details