Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3400RCSL

Description
340 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
340 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3400RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3400RCSL-ND
Chassis Mount Resistors RER40F3400RCSL-ND
340 Ohms ±1% 5W Wirewound Chassis Mount Resistor

340 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 340 OHM 5W 1% AXIAL LUGS - RER40F3400RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 5W 1% AXIAL LUGS
RER40F3400RCSL
RES 340 OHM 5W 1% AXIAL LUGS RER40F3400RCSL
RES 340ohm 5W 1% AXIAL LUGS

RES 340ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3400RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3400RCSL
Chassis Mount Resistors RER40F3400RCSL
RES CHAS MNT 340 OHM 1% 5W

RES CHAS MNT 340 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3400RCSL-ND RER40F3400RCSL RER40F3400RCSL
Product Name Chassis Mount Resistors RES 340 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details