The RER40F3400MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This model has a power rating of 5 watts at 25 °C and operates within a resistance range of 340 ohms with a tolerance of ±1%. It is suitable for use in a wide temperature range from -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. It meets solderability requirements as per ANSI J-STD-002 and is designed to mount on a chassis to utilize the heat-sink effect effectively. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for demanding applications.
340 Ohms ±1% 5W Wirewound Chassis Mount Resistor
RES 340ohm 5W 1% AXIAL LUGS
RES CHAS MNT 340 OHM 1% 5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER40F3400MCSL-ND | RER40F3400MCSL | RER40F3400MCSL |
| Product Name | Chassis Mount Resistors | RES 340 OHM 5W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 340 ohms | 340 ohms | 340 ohms |