Vishay Intertechnology, Inc. RES 33.2 OHM 5W 1% AXIAL LUGS RER40F33R2RCSL

Description
RES 33.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 33.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 5W 1% AXIAL LUGS - RER40F33R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 5W 1% AXIAL LUGS
RER40F33R2RCSL
RES 33.2 OHM 5W 1% AXIAL LUGS RER40F33R2RCSL
RES 33.2ohm 5W 1% AXIAL LUGS

RES 33.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F33R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F33R2RCSL-ND
Chassis Mount Resistors RER40F33R2RCSL-ND
33.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F33R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F33R2RCSL
Chassis Mount Resistors RER40F33R2RCSL
RES CHAS MNT 33.2 OHM 1% 5W

RES CHAS MNT 33.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F33R2RCSL RER40F33R2RCSL-ND RER40F33R2RCSL
Product Name RES 33.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers