Vishay Intertechnology, Inc. RES 332 OHM 5W 1% AXIAL LUGS RER40F3320RCSL

Description
RES 332ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 332ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 5W 1% AXIAL LUGS - RER40F3320RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 5W 1% AXIAL LUGS
RER40F3320RCSL
RES 332 OHM 5W 1% AXIAL LUGS RER40F3320RCSL
RES 332ohm 5W 1% AXIAL LUGS

RES 332ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3320RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3320RCSL-ND
Chassis Mount Resistors RER40F3320RCSL-ND
332 Ohms ±1% 5W Wirewound Chassis Mount Resistor

332 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F3320RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3320RCSL
Chassis Mount Resistors RER40F3320RCSL
RES CHAS MNT 332 OHM 1% 5W

RES CHAS MNT 332 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3320RCSL RER40F3320RCSL-ND RER40F3320RCSL
Product Name RES 332 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details