Vishay Intertechnology, Inc. RES 332 OHM 5W 1% AXIAL LUGS RER40F3320RC02

Description
RES 332ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 332ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 5W 1% AXIAL LUGS - RER40F3320RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 5W 1% AXIAL LUGS
RER40F3320RC02
RES 332 OHM 5W 1% AXIAL LUGS RER40F3320RC02
RES 332ohm 5W 1% AXIAL LUGS

RES 332ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3320RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3320RC02-ND
Chassis Mount Resistors RER40F3320RC02-ND
332 Ohms ±1% 5W Wirewound Chassis Mount Resistor

332 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F3320RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3320RC02
Chassis Mount Resistors RER40F3320RC02
RES CHAS MNT 332 OHM 1% 5W

RES CHAS MNT 332 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3320RC02 RER40F3320RC02-ND RER40F3320RC02
Product Name RES 332 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details