Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3300MCSL

Description
330 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3300MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3300MCSL-ND
Chassis Mount Resistors RER40F3300MCSL-ND
330 Ohms ±1% 5W Wirewound Chassis Mount Resistor

330 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 330 OHM 5W 1% AXIAL LUGS - RER40F3300MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 5W 1% AXIAL LUGS
RER40F3300MCSL
RES 330 OHM 5W 1% AXIAL LUGS RER40F3300MCSL
RES 330ohm 5W 1% AXIAL LUGS

RES 330ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3300MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3300MCSL
Chassis Mount Resistors RER40F3300MCSL
RES CHAS MNT 330 OHM 1% 5W

RES CHAS MNT 330 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3300MCSL-ND RER40F3300MCSL RER40F3300MCSL
Product Name Chassis Mount Resistors RES 330 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers