Vishay Intertechnology, Inc. RES 324 OHM 5W 1% AXIAL LUGS RER40F3240RCSL

Description
RES 324ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 324ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 5W 1% AXIAL LUGS - RER40F3240RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 5W 1% AXIAL LUGS
RER40F3240RCSL
RES 324 OHM 5W 1% AXIAL LUGS RER40F3240RCSL
RES 324ohm 5W 1% AXIAL LUGS

RES 324ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3240RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3240RCSL-ND
Chassis Mount Resistors RER40F3240RCSL-ND
324 Ohms ±1% 5W Wirewound Chassis Mount Resistor

324 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F3240RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3240RCSL
Chassis Mount Resistors RER40F3240RCSL
RES CHAS MNT 324 OHM 1% 5W

RES CHAS MNT 324 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3240RCSL RER40F3240RCSL-ND RER40F3240RCSL
Product Name RES 324 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details