Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F3240RC02

Description
324 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Description
324 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER40F3240RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is suitable for mounting on a chassis to leverage the heat-sink effect. With a power rating of 5 watts at 25 °C, it has a resistance value of 324 ohms and a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also boasts a high insulation resistance of 10,000 MΩ minimum when dry, and 1,000 MΩ minimum after moisture testing. It is constructed with a copper-nickel or nickel-chrome alloy element, a ceramic core, and an aluminum housing with hard anodic coating, making it robust for various applications. Engineers considering this resistor should note its performance in high-stress environments, including low temperature operation and moisture resistance, which are critical for military and other demanding applications.

Datasheet Summary
Powered by GS/AI

The RER40F3240RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is non-inductive, utilizing Ayrton-Perry winding to minimize reactive components, and is suitable for mounting on a chassis to leverage the heat-sink effect. With a power rating of 5 watts at 25 °C, it has a resistance value of 324 ohms and a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also boasts a high insulation resistance of 10,000 MΩ minimum when dry, and 1,000 MΩ minimum after moisture testing. It is constructed with a copper-nickel or nickel-chrome alloy element, a ceramic core, and an aluminum housing with hard anodic coating, making it robust for various applications. Engineers considering this resistor should note its performance in high-stress environments, including low temperature operation and moisture resistance, which are critical for military and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F3240RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3240RC02-ND
Chassis Mount Resistors RER40F3240RC02-ND
324 Ohms ±1% 5W Wirewound Chassis Mount Resistor

324 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 324 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F3240RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 324 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F3240RC02
Res Wirewound 324 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F3240RC02
Res Wirewound 324 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 324 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F3240RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3240RC02
Chassis Mount Resistors RER40F3240RC02
RES CHAS MNT 324 OHM 1% 5W

RES CHAS MNT 324 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3240RC02-ND RER40F3240RC02 RER40F3240RC02
Product Name Chassis Mount Resistors Res Wirewound 324 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers