Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F30R1RC02

Description
30.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F30R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F30R1RC02-ND
Chassis Mount Resistors RER40F30R1RC02-ND
30.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 30.1 OHM 5W 1% AXIAL LUGS - RER40F30R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 5W 1% AXIAL LUGS
RER40F30R1RC02
RES 30.1 OHM 5W 1% AXIAL LUGS RER40F30R1RC02
RES 30.1ohm 5W 1% AXIAL LUGS

RES 30.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F30R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F30R1RC02
Chassis Mount Resistors RER40F30R1RC02
RES CHAS MNT 30.1 OHM 1% 5W

RES CHAS MNT 30.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F30R1RC02-ND RER40F30R1RC02 RER40F30R1RC02
Product Name Chassis Mount Resistors RES 30.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details