Vishay Intertechnology, Inc. RES 301 OHM 5W 1% AXIAL LUGS RER40F3010RC02

Description
RES 301ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 301ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 5W 1% AXIAL LUGS - RER40F3010RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 5W 1% AXIAL LUGS
RER40F3010RC02
RES 301 OHM 5W 1% AXIAL LUGS RER40F3010RC02
RES 301ohm 5W 1% AXIAL LUGS

RES 301ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F3010RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F3010RC02-ND
Chassis Mount Resistors RER40F3010RC02-ND
301 Ohms ±1% 5W Wirewound Chassis Mount Resistor

301 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F3010RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F3010RC02
Chassis Mount Resistors RER40F3010RC02
RES CHAS MNT 301 OHM 1% 5W

RES CHAS MNT 301 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F3010RC02 RER40F3010RC02-ND RER40F3010RC02
Product Name RES 301 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details