Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2R99RC02

Description
2.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2R99RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2R99RC02-ND
Chassis Mount Resistors RER40F2R99RC02-ND
2.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.99 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.99 OHM 5W 1% AXIAL LUGS - RER40F2R99RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.99 OHM 5W 1% AXIAL LUGS
RER40F2R99RC02
RES 2.99 OHM 5W 1% AXIAL LUGS RER40F2R99RC02
RES 2.99ohm 5W 1% AXIAL LUGS

RES 2.99ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2R99RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2R99RC02
Chassis Mount Resistors RER40F2R99RC02
RES CHAS MNT 2.99 OHM 1% 5W

RES CHAS MNT 2.99 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2R99RC02-ND RER40F2R99RC02 RER40F2R99RC02
Product Name Chassis Mount Resistors RES 2.99 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.99 ohms 2.99 ohms 2.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details