Vishay Intertechnology, Inc. RES 2.87 OHM 5W 1% AXIAL LUGS RER40F2R87RCSL

Description
RES 2.87ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.87ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87 OHM 5W 1% AXIAL LUGS - RER40F2R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 5W 1% AXIAL LUGS
RER40F2R87RCSL
RES 2.87 OHM 5W 1% AXIAL LUGS RER40F2R87RCSL
RES 2.87ohm 5W 1% AXIAL LUGS

RES 2.87ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2R87RCSL-ND
Chassis Mount Resistors RER40F2R87RCSL-ND
2.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.87 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2R87RCSL
Chassis Mount Resistors RER40F2R87RCSL
RES CHAS MNT 2.87 OHM 1% 5W

RES CHAS MNT 2.87 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2R87RCSL RER40F2R87RCSL-ND RER40F2R87RCSL
Product Name RES 2.87 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details