Vishay Intertechnology, Inc. Res Wirewound 2.61 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange RER40F2R61RC02

Description
Res Wirewound 2.61 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 2.61 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.61 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange - RER40F2R61RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.61 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
RER40F2R61RC02
Res Wirewound 2.61 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange RER40F2R61RC02
Res Wirewound 2.61 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 2.61 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER40F2R61RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2R61RC02-ND
Chassis Mount Resistors RER40F2R61RC02-ND
2.61 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.61 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2R61RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2R61RC02
Chassis Mount Resistors RER40F2R61RC02
RES CHAS MNT 2.61 OHM 1% 5W

RES CHAS MNT 2.61 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2R61RC02 RER40F2R61RC02-ND RER40F2R61RC02
Product Name Res Wirewound 2.61 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details