Vishay Intertechnology, Inc. RES 2.49 OHM 5W 1% AXIAL LUGS RER40F2R49RCSL

Description
RES 2.49ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.49ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 5W 1% AXIAL LUGS - RER40F2R49RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 5W 1% AXIAL LUGS
RER40F2R49RCSL
RES 2.49 OHM 5W 1% AXIAL LUGS RER40F2R49RCSL
RES 2.49ohm 5W 1% AXIAL LUGS

RES 2.49ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2R49RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2R49RCSL-ND
Chassis Mount Resistors RER40F2R49RCSL-ND
2.49 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.49 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2R49RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2R49RCSL
Chassis Mount Resistors RER40F2R49RCSL
RES CHAS MNT 2.49 OHM 1% 5W

RES CHAS MNT 2.49 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2R49RCSL RER40F2R49RCSL-ND RER40F2R49RCSL
Product Name RES 2.49 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details