Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2R37RC02

Description
2.37 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.37 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2R37RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2R37RC02-ND
Chassis Mount Resistors RER40F2R37RC02-ND
2.37 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.37 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER40F2R37RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER40F2R37RC02
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F2R37RC02
Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F2R37RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2R37RC02
Chassis Mount Resistors RER40F2R37RC02
RES CHAS MNT 2.37 OHM 1% 5W

RES CHAS MNT 2.37 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2R37RC02-ND RER40F2R37RC02 RER40F2R37RC02
Product Name Chassis Mount Resistors Res Wirewound 2.37 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details