Vishay Intertechnology, Inc. RES 2.15 OHM 5W 1% AXIAL LUGS RER40F2R15RCSL

Description
RES 2.15ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.15ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 5W 1% AXIAL LUGS - RER40F2R15RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 5W 1% AXIAL LUGS
RER40F2R15RCSL
RES 2.15 OHM 5W 1% AXIAL LUGS RER40F2R15RCSL
RES 2.15ohm 5W 1% AXIAL LUGS

RES 2.15ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2R15RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2R15RCSL-ND
Chassis Mount Resistors RER40F2R15RCSL-ND
2.15 Ohms ±1% 5W Wirewound Chassis Mount Resistor

2.15 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2R15RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2R15RCSL
Chassis Mount Resistors RER40F2R15RCSL
RES CHAS MNT 2.15 OHM 1% 5W

RES CHAS MNT 2.15 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2R15RCSL RER40F2R15RCSL-ND RER40F2R15RCSL
Product Name RES 2.15 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details