Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2940RCSL

Description
294 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
294 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2940RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2940RCSL-ND
Chassis Mount Resistors RER40F2940RCSL-ND
294 Ohms ±1% 5W Wirewound Chassis Mount Resistor

294 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 294 OHM 5W 1% AXIAL LUGS - RER40F2940RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 5W 1% AXIAL LUGS
RER40F2940RCSL
RES 294 OHM 5W 1% AXIAL LUGS RER40F2940RCSL
RES 294ohm 5W 1% AXIAL LUGS

RES 294ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2940RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2940RCSL
Chassis Mount Resistors RER40F2940RCSL
RES CHAS MNT 294 OHM 1% 5W

RES CHAS MNT 294 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2940RCSL-ND RER40F2940RCSL RER40F2940RCSL
Product Name Chassis Mount Resistors RES 294 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details