Vishay Intertechnology, Inc. RES 294 OHM 5W 1% AXIAL LUGS RER40F2940RC02

Description
RES 294ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 294ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 5W 1% AXIAL LUGS - RER40F2940RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 5W 1% AXIAL LUGS
RER40F2940RC02
RES 294 OHM 5W 1% AXIAL LUGS RER40F2940RC02
RES 294ohm 5W 1% AXIAL LUGS

RES 294ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2940RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2940RC02-ND
Chassis Mount Resistors RER40F2940RC02-ND
294 Ohms ±1% 5W Wirewound Chassis Mount Resistor

294 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2940RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2940RC02
Chassis Mount Resistors RER40F2940RC02
RES CHAS MNT 294 OHM 1% 5W

RES CHAS MNT 294 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2940RC02 RER40F2940RC02-ND RER40F2940RC02
Product Name RES 294 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details