Vishay Intertechnology, Inc. RES 28.7 OHM 5W 1% AXIAL LUGS RER40F28R7RCSL

Description
RES 28.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 28.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 5W 1% AXIAL LUGS - RER40F28R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 5W 1% AXIAL LUGS
RER40F28R7RCSL
RES 28.7 OHM 5W 1% AXIAL LUGS RER40F28R7RCSL
RES 28.7ohm 5W 1% AXIAL LUGS

RES 28.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F28R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F28R7RCSL-ND
Chassis Mount Resistors RER40F28R7RCSL-ND
28.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

28.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F28R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F28R7RCSL
Chassis Mount Resistors RER40F28R7RCSL
RES CHAS MNT 28.7 OHM 1% 5W

RES CHAS MNT 28.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F28R7RCSL RER40F28R7RCSL-ND RER40F28R7RCSL
Product Name RES 28.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details