Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2870RC02

Description
287 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
287 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2870RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2870RC02-ND
Chassis Mount Resistors RER40F2870RC02-ND
287 Ohms ±1% 5W Wirewound Chassis Mount Resistor

287 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 287 OHM 5W 1% AXIAL LUGS - RER40F2870RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 5W 1% AXIAL LUGS
RER40F2870RC02
RES 287 OHM 5W 1% AXIAL LUGS RER40F2870RC02
RES 287ohm 5W 1% AXIAL LUGS

RES 287ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2870RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2870RC02
Chassis Mount Resistors RER40F2870RC02
RES CHAS MNT 287 OHM 1% 5W

RES CHAS MNT 287 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2870RC02-ND RER40F2870RC02 RER40F2870RC02
Product Name Chassis Mount Resistors RES 287 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details