Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2670RC02

Description
267 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
267 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2670RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2670RC02-ND
Chassis Mount Resistors RER40F2670RC02-ND
267 Ohms ±1% 5W Wirewound Chassis Mount Resistor

267 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 267 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F2670RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 267 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F2670RC02
Res Wirewound 267 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F2670RC02
Res Wirewound 267 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 267 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F2670RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2670RC02
Chassis Mount Resistors RER40F2670RC02
RES CHAS MNT 267 OHM 1% 5W

RES CHAS MNT 267 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2670RC02-ND RER40F2670RC02 RER40F2670RC02
Product Name Chassis Mount Resistors Res Wirewound 267 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details