Vishay Intertechnology, Inc. Res Wirewound 261 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F2610RC02

Description
Res Wirewound 261 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 261 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 261 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F2610RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 261 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F2610RC02
Res Wirewound 261 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F2610RC02
Res Wirewound 261 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 261 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F2610RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2610RC02-ND
Chassis Mount Resistors RER40F2610RC02-ND
261 Ohms ±1% 5W Wirewound Chassis Mount Resistor

261 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2610RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2610RC02
Chassis Mount Resistors RER40F2610RC02
RES CHAS MNT 261 OHM 1% 5W

RES CHAS MNT 261 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2610RC02 RER40F2610RC02-ND RER40F2610RC02
Product Name Res Wirewound 261 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details