Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F24R9RCSL

Description
24.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
24.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F24R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F24R9RCSL-ND
Chassis Mount Resistors RER40F24R9RCSL-ND
24.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

24.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 24.9 OHM 5W 1% AXIAL LUGS - RER40F24R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 5W 1% AXIAL LUGS
RER40F24R9RCSL
RES 24.9 OHM 5W 1% AXIAL LUGS RER40F24R9RCSL
RES 24.9ohm 5W 1% AXIAL LUGS

RES 24.9ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F24R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F24R9RCSL
Chassis Mount Resistors RER40F24R9RCSL
RES CHAS MNT 24.9 OHM 1% 5W

RES CHAS MNT 24.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F24R9RCSL-ND RER40F24R9RCSL RER40F24R9RCSL
Product Name Chassis Mount Resistors RES 24.9 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 136317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details