Vishay Intertechnology, Inc. Res Wirewound 24.9 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F24R9RC02

Description
Res Wirewound 24.9 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote
Description
Res Wirewound 24.9 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER40F24R9RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 24.9 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a minimum insulation resistance of 10,000 MΩ when dry. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust components for demanding environments.

Datasheet Summary
Powered by GS/AI

The RER40F24R9RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 5 watts at 25 °C and a resistance value of 24.9 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a minimum insulation resistance of 10,000 MΩ when dry. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers seeking robust components for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24.9 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F24R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.9 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F24R9RC02
Res Wirewound 24.9 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F24R9RC02
Res Wirewound 24.9 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 24.9 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F24R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F24R9RC02-ND
Chassis Mount Resistors RER40F24R9RC02-ND
24.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

24.9 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F24R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F24R9RC02
Chassis Mount Resistors RER40F24R9RC02
RES CHAS MNT 24.9 OHM 1% 5W

RES CHAS MNT 24.9 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F24R9RC02 RER40F24R9RC02-ND RER40F24R9RC02
Product Name Res Wirewound 24.9 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 2-1623732-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers