Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2490RC02

Description
249 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
249 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2490RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2490RC02-ND
Chassis Mount Resistors RER40F2490RC02-ND
249 Ohms ±1% 5W Wirewound Chassis Mount Resistor

249 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 249 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F2490RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 249 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F2490RC02
Res Wirewound 249 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F2490RC02
Res Wirewound 249 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 249 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F2490RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2490RC02
Chassis Mount Resistors RER40F2490RC02
RES CHAS MNT 249 OHM 1% 5W

RES CHAS MNT 249 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2490RC02-ND RER40F2490RC02 RER40F2490RC02
Product Name Chassis Mount Resistors Res Wirewound 249 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details