Vishay Intertechnology, Inc. RES 243 OHM 5W 1% AXIAL LUGS RER40F2430MCSL

Description
RES 243ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 243ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 5W 1% AXIAL LUGS - RER40F2430MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 5W 1% AXIAL LUGS
RER40F2430MCSL
RES 243 OHM 5W 1% AXIAL LUGS RER40F2430MCSL
RES 243ohm 5W 1% AXIAL LUGS

RES 243ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2430MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2430MCSL-ND
Chassis Mount Resistors RER40F2430MCSL-ND
243 Ohms ±1% 5W Wirewound Chassis Mount Resistor

243 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2430MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2430MCSL
Chassis Mount Resistors RER40F2430MCSL
RES CHAS MNT 243 OHM 1% 5W

RES CHAS MNT 243 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2430MCSL RER40F2430MCSL-ND RER40F2430MCSL
Product Name RES 243 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers