Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F23R0RC02

Description
23 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
23 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F23R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F23R0RC02-ND
Chassis Mount Resistors RER40F23R0RC02-ND
23 Ohms ±1% 5W Wirewound Chassis Mount Resistor

23 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 23 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F23R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 23 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F23R0RC02
Res Wirewound 23 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F23R0RC02
Res Wirewound 23 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 23 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F23R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F23R0RC02
Chassis Mount Resistors RER40F23R0RC02
RES CHAS MNT 23 OHM 1% 5W

RES CHAS MNT 23 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F23R0RC02-ND RER40F23R0RC02 RER40F23R0RC02
Product Name Chassis Mount Resistors Res Wirewound 23 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers