Vishay Intertechnology, Inc. Res Wirewound 237 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER40F2370RC02

Description
Res Wirewound 237 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 237 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 237 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange - RER40F2370RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 237 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
RER40F2370RC02
Res Wirewound 237 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER40F2370RC02
Res Wirewound 237 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 237 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER40F2370RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2370RC02-ND
Chassis Mount Resistors RER40F2370RC02-ND
237 Ohms ±1% 5W Wirewound Chassis Mount Resistor

237 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2370RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2370RC02
Chassis Mount Resistors RER40F2370RC02
RES CHAS MNT 237 OHM 1% 5W

RES CHAS MNT 237 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2370RC02 RER40F2370RC02-ND RER40F2370RC02
Product Name Res Wirewound 237 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details