Vishay Intertechnology, Inc. Res Wirewound 221 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F2210RC02

Description
Res Wirewound 221 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 221 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 221 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F2210RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 221 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F2210RC02
Res Wirewound 221 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F2210RC02
Res Wirewound 221 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 221 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F2210RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2210RC02-ND
Chassis Mount Resistors RER40F2210RC02-ND
221 Ohms ±1% 5W Wirewound Chassis Mount Resistor

221 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F2210RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2210RC02
Chassis Mount Resistors RER40F2210RC02
RES CHAS MNT 221 OHM 1% 5W

RES CHAS MNT 221 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2210RC02 RER40F2210RC02-ND RER40F2210RC02
Product Name Res Wirewound 221 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers