Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2100RC02

Description
210 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
210 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2100RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2100RC02-ND
Chassis Mount Resistors RER40F2100RC02-ND
210 Ohms ±1% 5W Wirewound Chassis Mount Resistor

210 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 210 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F2100RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 210 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F2100RC02
Res Wirewound 210 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F2100RC02
Res Wirewound 210 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 210 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F2100RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2100RC02
Chassis Mount Resistors RER40F2100RC02
RES CHAS MNT 210 OHM 1% 5W

RES CHAS MNT 210 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2100RC02-ND RER40F2100RC02 RER40F2100RC02
Product Name Chassis Mount Resistors Res Wirewound 210 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers