Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F20R0RCSL

Description
20 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F20R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F20R0RCSL-ND
Chassis Mount Resistors RER40F20R0RCSL-ND
20 Ohms ±1% 5W Wirewound Chassis Mount Resistor

20 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20 OHM 5W 1% AXIAL LUGS - RER40F20R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 5W 1% AXIAL LUGS
RER40F20R0RCSL
RES 20 OHM 5W 1% AXIAL LUGS RER40F20R0RCSL
RES 20ohm 5W 1% AXIAL LUGS

RES 20ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F20R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F20R0RCSL
Chassis Mount Resistors RER40F20R0RCSL
RES CHAS MNT 20 OHM 1% 5W

RES CHAS MNT 20 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F20R0RCSL-ND RER40F20R0RCSL RER40F20R0RCSL
Product Name Chassis Mount Resistors RES 20 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details