Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F2000RCSL

Description
200 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F2000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F2000RCSL-ND
Chassis Mount Resistors RER40F2000RCSL-ND
200 Ohms ±1% 5W Wirewound Chassis Mount Resistor

200 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 200 OHM 5W 1% AXIAL LUGS - RER40F2000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 1% AXIAL LUGS
RER40F2000RCSL
RES 200 OHM 5W 1% AXIAL LUGS RER40F2000RCSL
RES 200ohm 5W 1% AXIAL LUGS

RES 200ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F2000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F2000RCSL
Chassis Mount Resistors RER40F2000RCSL
RES CHAS MNT 200 OHM 1% 5W

RES CHAS MNT 200 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F2000RCSL-ND RER40F2000RCSL RER40F2000RCSL
Product Name Chassis Mount Resistors RES 200 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers