Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1R50RC02

Description
1.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1R50RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1R50RC02-ND
Chassis Mount Resistors RER40F1R50RC02-ND
1.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER40F1R50RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER40F1R50RC02
Res Wirewound 1.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F1R50RC02
Res Wirewound 1.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1R50RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1R50RC02
Chassis Mount Resistors RER40F1R50RC02
RES CHAS MNT 1.5 OHM 1% 5W

RES CHAS MNT 1.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1R50RC02-ND RER40F1R50RC02 RER40F1R50RC02
Product Name Chassis Mount Resistors Res Wirewound 1.5 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details