Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1R30RC02

Description
1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1R30RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1R30RC02-ND
Chassis Mount Resistors RER40F1R30RC02-ND
1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.3 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER40F1R30RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER40F1R30RC02
Res Wirewound 1.3 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F1R30RC02
Res Wirewound 1.3 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.3 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1R30RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1R30RC02
Chassis Mount Resistors RER40F1R30RC02
RES CHAS MNT 1.3 OHM 1% 5W

RES CHAS MNT 1.3 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1R30RC02-ND RER40F1R30RC02 RER40F1R30RC02
Product Name Chassis Mount Resistors Res Wirewound 1.3 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers