Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1R27RC02

Description
1.27 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.27 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1R27RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1R27RC02-ND
Chassis Mount Resistors RER40F1R27RC02-ND
1.27 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.27 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.27 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER40F1R27RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.27 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER40F1R27RC02
Res Wirewound 1.27 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F1R27RC02
Res Wirewound 1.27 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.27 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1R27RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1R27RC02
Chassis Mount Resistors RER40F1R27RC02
RES CHAS MNT 1.27 OHM 1% 5W

RES CHAS MNT 1.27 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1R27RC02-ND RER40F1R27RC02 RER40F1R27RC02
Product Name Chassis Mount Resistors Res Wirewound 1.27 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.27 ohms 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - C3A5K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers