Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1R10RCSL

Description
1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1R10RCSL-ND
Chassis Mount Resistors RER40F1R10RCSL-ND
1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.1 OHM 5W 1% AXIAL LUGS - RER40F1R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 5W 1% AXIAL LUGS
RER40F1R10RCSL
RES 1.1 OHM 5W 1% AXIAL LUGS RER40F1R10RCSL
RES 1.1ohm 5W 1% AXIAL LUGS

RES 1.1ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1R10RCSL
Chassis Mount Resistors RER40F1R10RCSL
RES CHAS MNT 1.1 OHM 1% 5W

RES CHAS MNT 1.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1R10RCSL-ND RER40F1R10RCSL RER40F1R10RCSL
Product Name Chassis Mount Resistors RES 1.1 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A2K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details