Vishay Intertechnology, Inc. Res Wirewound 1.1 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F1R10RC02

Description
Res Wirewound 1.1 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote
Description
Res Wirewound 1.1 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER40F1R10RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This model has a power rating of 5 watts at 25 °C and operates within a resistance range of 1 to 1.65 kΩ with a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it suitable for demanding applications. With a typical weight of 3.3 grams, the RER40F1R10RC02 is designed for efficient heat dissipation when mounted on a chassis, utilizing the heat-sink effect. The insulation resistance is a minimum of 10,000 MΩ when dry, ensuring robust electrical performance.

Datasheet Summary
Powered by GS/AI

The RER40F1R10RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, minimizing reactive components. This model has a power rating of 5 watts at 25 °C and operates within a resistance range of 1 to 1.65 kΩ with a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, ensuring reliability in extreme conditions. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it suitable for demanding applications. With a typical weight of 3.3 grams, the RER40F1R10RC02 is designed for efficient heat dissipation when mounted on a chassis, utilizing the heat-sink effect. The insulation resistance is a minimum of 10,000 MΩ when dry, ensuring robust electrical performance.

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER40F1R10RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER40F1R10RC02
Res Wirewound 1.1 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER40F1R10RC02
Res Wirewound 1.1 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.1 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1R10RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1R10RC02-ND
Chassis Mount Resistors RER40F1R10RC02-ND
1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1R10RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1R10RC02
Chassis Mount Resistors RER40F1R10RC02
RES CHAS MNT 1.1 OHM 1% 5W

RES CHAS MNT 1.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1R10RC02 RER40F1R10RC02-ND RER40F1R10RC02
Product Name Res Wirewound 1.1 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers