Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1960MCSL

Description
196 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
196 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1960MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1960MCSL-ND
Chassis Mount Resistors RER40F1960MCSL-ND
196 Ohms ±1% 5W Wirewound Chassis Mount Resistor

196 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 196 OHM 5W 1% AXIAL LUGS - RER40F1960MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 5W 1% AXIAL LUGS
RER40F1960MCSL
RES 196 OHM 5W 1% AXIAL LUGS RER40F1960MCSL
RES 196ohm 5W 1% AXIAL LUGS

RES 196ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1960MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1960MCSL
Chassis Mount Resistors RER40F1960MCSL
RES CHAS MNT 196 OHM 1% 5W

RES CHAS MNT 196 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1960MCSL-ND RER40F1960MCSL RER40F1960MCSL
Product Name Chassis Mount Resistors RES 196 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers