Vishay Intertechnology, Inc. Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F1870RC02

Description
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F1870RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F1870RC02
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F1870RC02
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1870RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1870RC02-ND
Chassis Mount Resistors RER40F1870RC02-ND
187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER40F1870RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1870RC02
Chassis Mount Resistors RER40F1870RC02
RES CHAS MNT 187 OHM 1% 5W

RES CHAS MNT 187 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1870RC02 RER40F1870RC02-ND RER40F1870RC02
Product Name Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details