Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1740RCSL

Description
174 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
174 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1740RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1740RCSL-ND
Chassis Mount Resistors RER40F1740RCSL-ND
174 Ohms ±1% 5W Wirewound Chassis Mount Resistor

174 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 174 OHM 5W 1% AXIAL LUGS - RER40F1740RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 5W 1% AXIAL LUGS
RER40F1740RCSL
RES 174 OHM 5W 1% AXIAL LUGS RER40F1740RCSL
RES 174ohm 5W 1% AXIAL LUGS

RES 174ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1740RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1740RCSL
Chassis Mount Resistors RER40F1740RCSL
RES CHAS MNT 174 OHM 1% 5W

RES CHAS MNT 174 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1740RCSL-ND RER40F1740RCSL RER40F1740RCSL
Product Name Chassis Mount Resistors RES 174 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers