Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1740RC02

Description
174 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
174 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1740RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1740RC02-ND
Chassis Mount Resistors RER40F1740RC02-ND
174 Ohms ±1% 5W Wirewound Chassis Mount Resistor

174 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 174 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F1740RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 174 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F1740RC02
Res Wirewound 174 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F1740RC02
Res Wirewound 174 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 174 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1740RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1740RC02
Chassis Mount Resistors RER40F1740RC02
RES CHAS MNT 174 OHM 1% 5W

RES CHAS MNT 174 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1740RC02-ND RER40F1740RC02 RER40F1740RC02
Product Name Chassis Mount Resistors Res Wirewound 174 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers