Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F16R2RCSL

Description
16.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F16R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F16R2RCSL-ND
Chassis Mount Resistors RER40F16R2RCSL-ND
16.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 16.2 OHM 5W 1% AXIAL LUGS - RER40F16R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 5W 1% AXIAL LUGS
RER40F16R2RCSL
RES 16.2 OHM 5W 1% AXIAL LUGS RER40F16R2RCSL
RES 16.2ohm 5W 1% AXIAL LUGS

RES 16.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F16R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F16R2RCSL
Chassis Mount Resistors RER40F16R2RCSL
RES CHAS MNT 16.2 OHM 1% 5W

RES CHAS MNT 16.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F16R2RCSL-ND RER40F16R2RCSL RER40F16R2RCSL
Product Name Chassis Mount Resistors RES 16.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers