RES CHAS MNT 1.58K OHM 1% 5W Product overview: RER40F1581MCSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER40F1581MCSL can be used for catalog matching and distributor lookup.
RES 1.58Kohm 5W 1% AXIAL LUGS
1.58 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Win Source Part Number: 1034839-RER40F1581MC
Category: Resistors>Chassis Mount Resistors
Series: Military, MIL-PRF-39009, RER40
Features: Military, Moisture Resistant, Non-Inductive
Package: Bulk
Height - Seated (Max): 0.335" (8.51mm)
Standard Package: 10
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Failure Rate: M (1%)
Power (Watts): 5W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 1.58 kOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.600" L x 0.646" W (15.24mm x 16.41mm)
Alternative Parts (Cross-Reference): RWR80S1581FSB12; RWR89S1581FSB12; RER75F1581RC02; 850F1K5E; RH0501K500FE02; 43F1K5E;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RER40F1581MCSL-MIL
RoHS Status: RoHS non-compliant
RES CHAS MNT 1.58K OHM 1% 5W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-RER40F1581MCSL | RER40F1581MCSL | RER40F1581MCSL-ND | 1034839-RER40F1581MCSL | RER40F1581MCSL |
| Product Name | 5W Resistor | RES 1.58K OHM 5W 1% AXIAL LUGS | Chassis Mount Resistors | Resistors - Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial, Box | Axial Leads | Axial, Box | Tab Terminals | Solder Lugs |
| Resistance Range | 1580 ohms | 1580 ohms | 1580 ohms | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 5 watts | 5 watts | 5 watts | 5 watts |