Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1561RCSL

Description
1.56 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.56 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1561RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1561RCSL-ND
Chassis Mount Resistors RER40F1561RCSL-ND
1.56 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.56 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.56K OHM 5W 1% AXIAL LUGS - RER40F1561RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56K OHM 5W 1% AXIAL LUGS
RER40F1561RCSL
RES 1.56K OHM 5W 1% AXIAL LUGS RER40F1561RCSL
RES 1.56Kohm 5W 1% AXIAL LUGS

RES 1.56Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER40F1561RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1561RCSL
Chassis Mount Resistors RER40F1561RCSL
RES CHAS MNT 1.56K OHM 1% 5W

RES CHAS MNT 1.56K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1561RCSL-ND RER40F1561RCSL RER40F1561RCSL
Product Name Chassis Mount Resistors RES 1.56K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers