Vishay Intertechnology, Inc. Chassis Mount Resistors RER40F1470RC02

Description
147 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
147 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER40F1470RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER40F1470RC02-ND
Chassis Mount Resistors RER40F1470RC02-ND
147 Ohms ±1% 5W Wirewound Chassis Mount Resistor

147 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 147 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER40F1470RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER40F1470RC02
Res Wirewound 147 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER40F1470RC02
Res Wirewound 147 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 147 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER40F1470RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER40F1470RC02
Chassis Mount Resistors RER40F1470RC02
RES CHAS MNT 147 OHM 1% 5W

RES CHAS MNT 147 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER40F1470RC02-ND RER40F1470RC02 RER40F1470RC02
Product Name Chassis Mount Resistors Res Wirewound 147 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers